Status: | Unknown |
---|---|
Series: | EYG Series |
RoHS: | Unknown |
Prices starting from US$8.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.77
|
No stock
|
Buy Now |
Thermal Conductivity | 1950W/m.K |
---|---|
Conductive Material | Graphite Sheet |
Thickness | 10µm |
Thermal Impedance | - |
Dielectric Strength | - |
External Length | 180mm |
External Width | 115mm |
Product Range | EYG Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a EYGA121801KV?
Additional datasheets, footprints and schematics for EYGA121801KV are listed on our Part Details page. You can also find images and similar parts to EYGA121801KV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EYGA121801KV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EYGA121801KV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EYGA121801KV fall under?
The EYGA121801KV is listed under Electronic & Electrical Components > Heatsinks & Thermal Management > Mounting Kits & Thermal lnterface Materials.
Can I view similar or alternative parts?
You can view similar parts to EYGA121801KV when available in the Mounting Kits & Thermal lnterface Materials range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EYGA121801KV you can contact the distributor directly for product support, shipping queries etc.
Is the EYGA121801KV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EYGA121801KV have stock available?
Authorised distributors including Farnell have stock available or on a lead time for EYGA121801KV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EYGA121801KV often in real-time on the comparison pages.
What if I can't find stock of EYGA121801KV?
You can fill out our help required form which you can use to request a quote for EYGA121801KV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.