Status: | Unknown |
---|---|
Series: | EYG Series |
RoHS: | Unknown |
Thermal Conductivity | 1600W/m.K |
---|---|
Conductive Material | Graphite Sheet |
Thickness | 25µm |
Thermal Impedance | - |
Dielectric Strength | - |
External Length | 115mm |
External Width | 90mm |
Product Range | EYG Series |
SVHC | No SVHC (27-Jun-2018) |
THERMAL INTERFACE FILM, PGS, 25UM | element14 |
Thermal Interface Film, Pgs, 25Um | Newark Electronics |
Where can I find additional details, specifications and documents for a EYGA091203DM?
Additional datasheets, footprints and schematics for EYGA091203DM are listed on our Part Details page. You can also find images and similar parts to EYGA091203DM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EYGA091203DM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EYGA091203DM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EYGA091203DM fall under?
The EYGA091203DM is listed under Electronic & Electrical Components > Heatsinks & Thermal Management > Mounting Kits & Thermal lnterface Materials.
Can I view similar or alternative parts?
You can view similar parts to EYGA091203DM when available in the Mounting Kits & Thermal lnterface Materials range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EYGA091203DM you can contact the distributor directly for product support, shipping queries etc.
Is the EYGA091203DM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EYGA091203DM have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for EYGA091203DM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EYGA091203DM often in real-time on the comparison pages.
What if I can't find stock of EYGA091203DM?
You can fill out our help required form which you can use to request a quote for EYGA091203DM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.