EYG-A091203A Thermal Interface Materials by Panasonic

PYROLYTIC GRAPHITE THERMAL INSULATOR PGS

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.23

Distributor Stock
Logo for Farnell
Farnell
from US$7.23
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$21,407.69
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Thermal Conductivity 1700W/m.K
Conductive Material Graphite Sheet
Thickness 25µm
External Length 115mm
External Width 90mm
RoHS Compliant Yes

Alternative Descriptions

Thermal Interface Sheet, Graphite, 1600W/mK, 115 x 90mm 0.025mm, Self-Adhesive | Panasonic Electronic Components EYGA091203A | RS Americas
PYROLYT GRAPHITE INTERFACE SHEET PGS | Farnell
Pyrolytic Graphite Thermal Insulator Pgs | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EYG-A091203A?

Additional datasheets, footprints and schematics for EYG-A091203A are listed on our Part Details page. You can also find images and similar parts to EYG-A091203A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EYG-A091203A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EYG-A091203A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EYG-A091203A fall under?

The EYG-A091203A is listed under Cooling & Thermal Management > Thermal Interface Materials > Thermally Conductive Materials.

Can I view similar or alternative parts?

You can view similar parts to EYG-A091203A when available in the Thermally Conductive Materials range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EYG-A091203A you can contact the distributor directly for product support, shipping queries etc.

Is the EYG-A091203A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for EYG-A091203A have stock available?

Authorised distributors including RS Americas, Farnell and Newark Electronics have stock available or on a lead time for EYG-A091203A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EYG-A091203A often in real-time on the comparison pages.

What if I can't find stock of EYG-A091203A?

You can fill out our help required form which you can use to request a quote for EYG-A091203A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay