Status: | Unknown |
---|---|
Series: | EYG Series |
RoHS: | Unknown |
Thermal Conductivity | 1950W/m.K |
---|---|
Conductive Material | Graphite Sheet |
Thickness | 10µm |
Thermal Impedance | - |
Dielectric Strength | - |
External Length | 115mm |
External Width | 90mm |
Product Range | EYG Series |
SVHC | No SVHC (27-Jun-2018) |
THERMAL INTERFACE FILM, PGS, 10UM | element14 |
Thermal Interface Film, Pgs, 10Um | Newark Electronics |
Where can I find additional details, specifications and documents for a EYGA091201M?
Additional datasheets, footprints and schematics for EYGA091201M are listed on our Part Details page. You can also find images and similar parts to EYGA091201M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EYGA091201M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EYGA091201M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EYGA091201M fall under?
The EYGA091201M is listed under Electronic & Electrical Components > Heatsinks & Thermal Management > Mounting Kits & Thermal lnterface Materials.
Can I view similar or alternative parts?
You can view similar parts to EYGA091201M when available in the Mounting Kits & Thermal lnterface Materials range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EYGA091201M you can contact the distributor directly for product support, shipping queries etc.
Is the EYGA091201M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EYGA091201M have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for EYGA091201M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EYGA091201M often in real-time on the comparison pages.
What if I can't find stock of EYGA091201M?
You can fill out our help required form which you can use to request a quote for EYGA091201M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.