Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Broadcom |
---|---|
Core Architecture | ARM |
Core Sub-Architecture | ARM1176JZF-S |
Silicon Core Number | BCM2835 |
Silicon Family Name | BCM2xxx |
For Use With | Compatible with Raspberry Pi 2 Model B Raspberry Pi B+/A+/B/A |
Kit Contents | EXPLORE-NFC Expansion Board Software |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | High Performance Full NFC Compliant Reader Mode Supports all 4NFC Tag Types SPI/I2C Interface |
EXPLORENFCWW | Rapid Electronics |
Explorenfcww Rohs Compliant: Yes |Nxp EXPLORENFCWW | Newark Electronics |
Where can I find additional details, specifications and documents for a EXPLORE-NFC-WW?
Additional datasheets, footprints and schematics for EXPLORE-NFC-WW are listed on our Part Details page. You can also find images and similar parts to EXPLORE-NFC-WW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EXPLORE-NFC-WW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EXPLORE-NFC-WW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EXPLORE-NFC-WW fall under?
The EXPLORE-NFC-WW is listed under Embedded Computers Education & Maker Boards > Raspberry Pi > Embedded Daughter Boards & Modules - Raspberry Pi.
Can I view similar or alternative parts?
You can view similar parts to EXPLORE-NFC-WW when available in the Embedded Daughter Boards & Modules - Raspberry Pi range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EXPLORE-NFC-WW you can contact the distributor directly for product support, shipping queries etc.
Is the EXPLORE-NFC-WW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EXPLORE-NFC-WW have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for EXPLORE-NFC-WW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EXPLORE-NFC-WW often in real-time on the comparison pages.
What if I can't find stock of EXPLORE-NFC-WW?
You can fill out our help required form which you can use to request a quote for EXPLORE-NFC-WW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.