Status: | Unknown |
---|---|
Series: | EXPlora Series |
RoHS: | Unknown |
Prices starting from US$4.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.31
|
62
in stock
|
Buy Now | |
Newark Electronics
from US$8.35
|
87
in stock
|
Buy Now | |
element14
from US$7.27
|
87
in stock
|
Buy Now | |
Farnell
from US$6.87
|
87
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.25
|
73
in stock
|
Buy Now | |
RS Americas
from US$5.41
|
3
in stock
|
Buy Now | |
Boersig
-
|
25
in stock
|
Buy Now | |
Distrelec
from US$4.97
|
-
|
Buy Now |
Kit Contents | 3 Pieces of Cable Glands |
---|---|
Product Range | EXPlora Series |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Cable Gland |
Cable Diameter Max - Metric | 13mm |
Cable Diameter Min - Metric | 13mm |
For Use With | EXP-0911 EXP-0921 |
Gland Colour | Black Grey White |
Cable Gland Pack, 3Pc, 7-13Mm | Newark Electronics |
GLANDPACK, 7-13MM | element14 |
Gaskets set | Transfer Multisort Elektronik |
Gland pack for EXP-09 types | RS |
EXP Series Dust Cap IP68 Rated | Bulgin EXP-0980 | RS Americas |
KABELD. EXP0911/EXP0921, 7-9, 9-11, 11- | Boersig |
Bulgin Limited Cable Gland, 3pcs, 7 ... 13mm, Polyamide, Black / Grey / White | Distrelec |
Where can I find additional details, specifications and documents for a EXP-0980?
Additional datasheets, footprints and schematics for EXP-0980 are listed on our Part Details page. You can also find images and similar parts to EXP-0980 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EXP-0980 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EXP-0980 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EXP-0980 fall under?
The EXP-0980 is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to EXP-0980 when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EXP-0980 you can contact the distributor directly for product support, shipping queries etc.
Is the EXP-0980 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EXP-0980 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for EXP-0980.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EXP-0980 often in real-time on the comparison pages.
What if I can't find stock of EXP-0980?
You can fill out our help required form which you can use to request a quote for EXP-0980 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.