Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.92
|
34
in stock
|
Buy Now | |
Newark Electronics
from US$2.79
|
34
in stock
|
Buy Now | |
element14
from US$2.78
|
34
in stock
|
Buy Now | |
Future Electronics
from US$2.94
|
-
|
Buy Now | |
RS Americas
from US$4.11
|
-
|
Buy Now | |
Relay Specialties
from US$2.70
|
-
|
Buy Now | |
Sager
from US$2.65
|
-
|
Buy Now |
External Height - Metric | 18mm |
---|---|
External Width - Metric | 25mm |
For Use With | Bud Industries Extruded Aluminium IP66 PCB Enclosures |
External Height - Imperial | 0.71" |
External Width - Imperial | 0.98" |
Enclosure Material:Aluminum Alloy | Newark Electronics |
Enclosure Material: Aluminum Alloy | Farnell |
Aluminum Painted Black 2 Piece Mounting Bracket Set | Future Electronics |
Enclosure Mounting Bracket Kit, Black, EXN Series | Bud Industries EXN-23370-MBK | RS Americas |
MOUNTING BRACKETS_ SET OF 2 | Relay Specialties |
Where can I find additional details, specifications and documents for a EXN-23370-MBK?
Additional datasheets, footprints and schematics for EXN-23370-MBK are listed on our Part Details page. You can also find images and similar parts to EXN-23370-MBK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EXN-23370-MBK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EXN-23370-MBK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EXN-23370-MBK fall under?
The EXN-23370-MBK is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to EXN-23370-MBK when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EXN-23370-MBK you can contact the distributor directly for product support, shipping queries etc.
Is the EXN-23370-MBK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EXN-23370-MBK have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for EXN-23370-MBK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EXN-23370-MBK often in real-time on the comparison pages.
What if I can't find stock of EXN-23370-MBK?
You can fill out our help required form which you can use to request a quote for EXN-23370-MBK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.