EXN Light Bulbs & Tubes by Multicomp

LAMP HALOGEN GU5.3 12V 50W

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.95

Distributor Stock
Logo for Farnell
Farnell
from US$1.23
No stock
Buy Now
Logo for element14
element14
from US$0.95
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Supply Voltage 12V
Power Rating 50W
Length 45mm
Lamp Base Type GU5.3
Reflector Dia 50.8mm
Color Temperature Typ -
Product Range -
Beam Divergence 38°
Bulb Size MR16


EXN Light Bulbs & Tubes by Hoffman Enclosures

Supply Voltage:-

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Power Rating 50W
Length -
Lamp Base Type GX5.3 / GU5.3
Reflector Dia -
Color Temperature Typ -
Product Range -

EXN Lamps & Tubes by EiKO

LAMP, HALOGEN, GU5.3, 12V, 50W

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Supply Voltage 12V
Power Rating 50W
Length 45mm
Lamp Base Type GU5.3
Reflector Dia 50.8mm
Beam Divergence 38°
Bulb Size MR16
RoHS Compliant Yes

Alternative Descriptions

Lamp, Halogen, Gu5.3, 12V, 50W | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a EXN?

Additional datasheets, footprints and schematics for EXN are listed on our Part Details page. You can also find images and similar parts to EXN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EXN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EXN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EXN fall under?

The EXN is listed under Electrical & Lighting > Light Bulbs & Tubes > Halogen Bulbs.

Can I view similar or alternative parts?

You can view similar parts to EXN when available in the Halogen Bulbs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EXN you can contact the distributor directly for product support, shipping queries etc.

Is the EXN RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EXN have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for EXN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EXN often in real-time on the comparison pages.

What if I can't find stock of EXN?

You can fill out our help required form which you can use to request a quote for EXN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay