Status: | Unknown |
---|---|
Series: | 0B Series |
RoHS: | Unknown |
Prices starting from US$30.81
Distributor | Stock | ||
---|---|---|---|
Newark
from US$59.20
|
374
in stock
|
Buy Now | |
PEI-Genesis
from US$35.56
|
374
in stock
|
Buy Now | |
Sager
from US$32.10
|
92
in stock
|
Buy Now | |
Heilind Electronics
from US$59.66
|
18
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$59.66
|
6
in stock
|
Buy Now | |
element14
from US$30.81
|
3
in stock
|
Buy Now | |
Farnell
from US$39.50
|
3
in stock
|
Buy Now |
Product Range | 0B Series |
---|---|
No. of Contacts | 4Contacts |
Contact Material | Beryllium Copper |
RoHS Compliant | Yes |
LBR KeyG 90DEG 4C NI BRASS PCB | PEI-Genesis |
Circular Connector, Receptacle, 4 Position, Panel | Newark Electronics |
Circular Push Pull Connectors 4P PCB MNT RECEPT R/A FRT & REAR NUTS | Sager |
| Heilind Electronics |
CIRCULAR CONN, R/A RCPT, 4POS, TH | element14 |
Where can I find additional details, specifications and documents for a EXG.0B.304.HLN?
Additional datasheets, footprints and schematics for EXG.0B.304.HLN are listed on our Part Details page. You can also find images and similar parts to EXG.0B.304.HLN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EXG.0B.304.HLN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EXG.0B.304.HLN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EXG.0B.304.HLN fall under?
The EXG.0B.304.HLN is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to EXG.0B.304.HLN when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EXG.0B.304.HLN you can contact the distributor directly for product support, shipping queries etc.
Is the EXG.0B.304.HLN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EXG.0B.304.HLN have stock available?
Authorised distributors including PEI-Genesis, Newark Electronics, Sager, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for EXG.0B.304.HLN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EXG.0B.304.HLN often in real-time on the comparison pages.
What if I can't find stock of EXG.0B.304.HLN?
You can fill out our help required form which you can use to request a quote for EXG.0B.304.HLN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.