Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensing Object | Water, Fluorinert™ Note:Highly viscous liquid may not be detected stably. Note:Fluorinert is the world wide trademark of 3M. |
---|---|
Supply Voltage | 12 to 24 V DC ± 10 % Ripple P-P 10 % or less |
Current Consumption | 10 mA or less(PNP output type: 15 mA or less) |
Output | PNP open-collector transistor - Maximum source current: 50 mA - Applied voltage: 30 V DC or less (between output and +V) - Residual voltage: 1.0 V or less (at 50 mA source current), 0.4 V or less (at 16 mA source current) |
Output: Output Operation | In normal state: ON, When leak detected or the sensor is mounted improperly: OFF |
Output: Short-Circuit Protection | Incorporated |
Response Time | 50 ms or less |
Fault Indicator | Red LED (lights up when the leak liquid is detected, or the sensor is mounted improperly) |
Normal Indicator | Green LED (lights up when the sensor is mounted properly) |
Protection | IP67 (IEC) |
Ambient Temperature | -10 to +60 ℃ +14 to +140 ℉ (No dew condensation or icing allowed), Storage: -20 to +70 ℃ - 4 to +158 ℉ Note : Liquid being detected should also be kept within the rated ambient temperature range. |
Ambient Humidity | 35 to 85 % RH, Storage: 35 to 85 % RH |
Ambient Illuminance | Incandescent light: 1,000 ℓx or less at the light-receiving face |
Emitting Element | Infrared LED (non-modulated) |
Material | Enclosure: Polypropylene |
Cable | 0.1 mm2 3-core PVC cabtyre cable, 2 m 6.562 ft long |
Cable Extension | Extension up to total 50 m 164.042 ft is possible with 0.3 mm2, or more, cable. |
Weight (Typ.) | Net weight: 25 g approx. |
Accessory | MS-EX-F7-2, MS-EX-F7-3(PVC mounting bracket) : 1 pc. Note : The mounting bracket for EX-F71(-PN) is not interchangeable with that of EX-F72(-PN) due to the different sensitivity settings of each sensor. each for two-point-fixing and adhesive-fixing |
Digi-Key Electronics United States Tel. 1-800-344-4539 | 85 |
Master Electronics United States Tel. 1-888-473-5297 | 2 |
Onlinecomponents.com United States Tel. 1-702-462-7300 | 2 |
With the leakage sensor EX-F70 can reliably water, (small) water leaks and fluorine inert™ liquids can be detected. Operation and detection through the use of a capillary effect. Self-monitoring error message in case of incorrect installation, as well as cable break. Fast message by low response time of 50 ms. Quick and easy installation via two M4 screws or by attaching the mounting bracket. Mounting bracket made of PVC-No rusting is possible.Application: Water detection on the floor in the rooms, basements, buildings, leakage monitoring of containers, machinery, equipment, cooling systems.This text is machine translated. | Conrad |
AMP BUILT-IN LEAK SENSOR, PVC MOUNT, 12-24V, PNP | Panasonic Industrial Automation EX-F72-PN | RS Americas |
Amp Built-In Leak Sensor, Pvc Mount, 12-24V, Pnp |Panasonic EX-F72-PN | Newark Electronics |
Where can I find additional details, specifications and documents for a EX-F72-PN?
Additional datasheets, footprints and schematics for EX-F72-PN are listed on our Part Details page. You can also find images and similar parts to EX-F72-PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EX-F72-PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EX-F72-PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EX-F72-PN fall under?
The EX-F72-PN is listed under Industrial Automation > Industrial Sensors > Photoelectric Sensors / Laser Sensors > Leak Detection Sensor EX-F70/EX-F60.
Can I view similar or alternative parts?
You can view similar parts to EX-F72-PN when available in the Leak Detection Sensor EX-F70/EX-F60 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EX-F72-PN you can contact the distributor directly for product support, shipping queries etc.
Is the EX-F72-PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EX-F72-PN have stock available?
Authorised distributors including Conrad, RS Americas and Newark Electronics have stock available or on a lead time for EX-F72-PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EX-F72-PN often in real-time on the comparison pages.
What if I can't find stock of EX-F72-PN?
You can fill out our help required form which you can use to request a quote for EX-F72-PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.