Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensing Object | Agent, such as Sulfuric acid, Hydrochloric acid, Phosphoric acid or Ammonia etc. Note : Highly viscous liquid may not be detected stably. Note : The agents mentioned above are examples. For details, please contact our office. Note : PVC mounting bracket may not be used depending on type or viscosity etc. of the agent. For details, please contact our office. |
---|---|
Supply Voltage | 12 to 24 V DC ± 10 % Ripple P-P 10 % or less |
Current Consumption | 15 mA or less |
Output | PNP open-collector transistor - Maximum source current: 50 mA - Applied voltage: 30 V DC or less (between output and +V) - Residual voltage: 1.0 V or less (at 50 mA source current), 0.4 V or less (at 16 mA source current) |
Output: Output Operation | In normal state: ON, When leak detected or the sensor is mounted improperly: OFF |
Output: Short-Circuit Protection | Incorporated |
Response Time | 50 ms or less |
Fault Indicator | Red LED (lights up when the leak liquid is detected, or the sensor is mounted improperly) |
Normal Indicator | Green LED (lights up when the sensor is mounted properly) |
Protection | IP67 (IEC) |
Ambient Temperature | -10 to +60 ℃ +14 to +140 ℉ (No dew condensation or icing allowed), Storage: -20 to +70 ℃ - 4 to +158 ℉ Note : Liquid being detected should also be kept within the rated ambient temperature range. |
Ambient Humidity | 35 to 85 % RH, Storage: 35 to 85 % RH |
Ambient Illuminance | Incandescent light: 1,000 ℓx or less at the light-receiving face |
Emitting Element | Infrared LED (non-modulated) |
Material | Enclosure: PFA |
Cable Extension | Extension up to total 50 m 164.042 ft is possible with 0.3 mm2, or more, cable. |
Weight (Typ.) | Net weight: 60 g approx. |
Accessory | MS-EX-F6-1(PFA mounting bracket): 1 pc. |
Ramco Innovations - National United States Tel. 1-800-280-6933 | 10 |
LIQUID LEAK SENSOR 12-24VDC PNP W/ PFA MOUNTING BRACKET, Liquid Leakage Series | Panasonic Industrial Automation EX-F61-PN | RS Americas |
Liquid Leak Sensor 12-24Vdc Pnp W/ Pfa Mounting Bracket |Panasonic EX-F61-PN | Newark Electronics |
Where can I find additional details, specifications and documents for a EX-F61-PN?
Additional datasheets, footprints and schematics for EX-F61-PN are listed on our Part Details page. You can also find images and similar parts to EX-F61-PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EX-F61-PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EX-F61-PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EX-F61-PN fall under?
The EX-F61-PN is listed under Industrial Automation > Industrial Sensors > Photoelectric Sensors / Laser Sensors > Leak Detection Sensor EX-F70/EX-F60.
Can I view similar or alternative parts?
You can view similar parts to EX-F61-PN when available in the Leak Detection Sensor EX-F70/EX-F60 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EX-F61-PN you can contact the distributor directly for product support, shipping queries etc.
Is the EX-F61-PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EX-F61-PN have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for EX-F61-PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EX-F61-PN often in real-time on the comparison pages.
What if I can't find stock of EX-F61-PN?
You can fill out our help required form which you can use to request a quote for EX-F61-PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.