Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0106
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0196
|
168
in stock
|
Buy Now | |
Future Electronics
from US$0.0107
|
200,000
in stock
|
Buy Now | |
element14
from US$0.0206
|
206
in stock
|
Buy Now | |
Newark Electronics
from US$0.0200
|
38
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.0110
|
-
|
Buy Now | |
TTI Europe
from US$0.0106
|
-
|
Buy Now |
Power Rating (W) | 0.063 |
---|---|
Chip Size (LxW) (mm) | 3.2 X 1.6 |
Resistance Values (Ω) | 33 |
Resistance Tolerance (%) | 5 |
Packaging | Punched (Paper) Taping |
Terminal Pitch (mm) (mm) | 0.8 |
Circuit Type | Isolated Circuit |
Number of Elements (pieces) | 4 |
Number of Elements (PCS.) | 4 |
Number of Elements (piece) | 4 |
T.C.R (×10⁻⁶/°C) | ±200 |
T.C.R (ppm/Cel) | +/-200 |
T.C.R (×10⁻⁶/K) | ±200 |
Number of Terminals (PCS.) | 8 |
Number of Terminals (pieces) | 8 |
Number of Terminals (piece) | 8 |
Weight (Typ.) (Reference) (mg) | 7 |
EXB-38V Series 0603 0.063 W 33 Ohm ▒5 % 4 Element SMT Chip Resistor Array | Future Electronics |
RESISTOR,CVEX ARRAY,0603X4, 33R 5% | element14 |
Resistor Network, Thick Film, 4, 33Ohm, 5%, 1206 | Newark Electronics |
Resistor, Array, 33 Ohm, � 5%, 252 mW, 4 Resistors, Isolated, 1206 [3216 Metric], Convex, Surface Mount, Thick Film | Avnet Abacus |
Resistor, Array, 33 Ohm, ± 5%, 252 mW, 4 Resistors, Isolated, 1206 [3216 Metric], Convex, Surface Mount, Thick Film | Avnet America |
33 OHM 5% CONVEX | TTI Europe |
Where can I find additional details, specifications and documents for a EXB-38V330JV?
Additional datasheets, footprints and schematics for EXB-38V330JV are listed on our Part Details page. You can also find images and similar parts to EXB-38V330JV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EXB-38V330JV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EXB-38V330JV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EXB-38V330JV fall under?
The EXB-38V330JV is listed under Resistors > SMD/Chip Resistors > Networks / Arrays > Chip Resistor Array.
Can I view similar or alternative parts?
You can view similar parts to EXB-38V330JV when available in the Chip Resistor Array range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EXB-38V330JV you can contact the distributor directly for product support, shipping queries etc.
Is the EXB-38V330JV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EXB-38V330JV have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for EXB-38V330JV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EXB-38V330JV often in real-time on the comparison pages.
What if I can't find stock of EXB-38V330JV?
You can fill out our help required form which you can use to request a quote for EXB-38V330JV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.