Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
CE Marking Directive Compliance | EMC Directive, RoHS Directive |
---|---|
Sensing Range | 2 m 6.562 ft |
Sensing Object | Min. dia. 3 mm dia. 0.118 in opaque object (Setting distance between emitter and receiver: 2 m 6.562 ft) |
Hysteresis | - |
Repeatability (Perpendicular to Sensing Axis) | 0.05 mm 0.002 in or less |
Supply Voltage | 12 to 24 V DC plus or minus 10 % Ripple P-P 10 % or less |
Current Consumption | Emitter: 10 mA or less Receiver: 10 mA or less |
Output | NPN open-collector transistor - Maximum sink current: 50 mA - Applied voltage: 30 V DC or less (between output and 0 V) - Residual voltage: 2 V or less (at 50 mA sink current), 1 V or less (at 16 mA sink current) |
Output: Utilization Category | DC-12 or DC-13 |
Output: Short-Circuit Protection | Incorporated |
Response Time | 0.5 ms or less |
Operation Indicator | Orange LED (lights up when the output is ON) (located on the receiver) |
Stability Indicator | Green LED (lights up under stable light received condition or stable dark condition), located on the receiver |
Protection | IP67 (IEC) |
Operation Mode Switch | Located on the receiver |
Sensitivity Adjuster | Continuously variable adjuster, located on the emitter |
Ambient Temperature | -25 to +55 degrees -13 to +131 degrees Fahrenheit (No dew condensation or icing allowed), Storage: -30 to +70 degrees -22 to +158 degrees Fahrenheit |
Ambient Humidity | 35 to 85 % RH, Storage: 35 to 85 % RH |
Ambient Illuminance | Incandescent light: 3,000 lx or less at the light-receiving face |
Voltage Withstandability | 1,000 V AC for one min. between all supply terminals connected together and enclosure |
Insulation Resistance | 20 MOhm , or more, with 250 V DC megger between all supply terminals connected together and enclosure |
Vibration Resistance | 10 to 500 Hz frequency, 3 mm 0.118 in double amplitude (20 G max.) in X, Y and Z directions for two hours each |
Shock Resistance | 500 m/s2 acceleration (50 G approx.) in X, Y and Z directions three times each |
Emitting Element | Red LED (modulated) |
Emitting Element: Peak Emission Wavelength | 650 nm 0.026 mil |
Material | Enclosure: Polyethylene terephthalate Lens: Polyalylate |
Cable | 0.1 mm2 3-core (emitter: 2-core) cabtyre cable, 2 m 6.562 ft long |
Cable Extension | Extension up to total 50 m 164.042 ft is possible with 0.3 mm2, or more, cable (both emitter and receiver). |
Weight (Typ.) | Net weight (each emitter and receiver): 20 g approx Gross weight: 60 g approx |
Accessory | Adjusting screwdriver: 1 pc |
Digi-Key Electronics United States Tel. 1-800-344-4539 | 405 |
Master Electronics United States Tel. 1-888-473-5297 | 198 |
Onlinecomponents.com United States Tel. 1-702-462-7300 | 175 |
Ramco Innovations - National United States Tel. 1-800-280-6933 | 10 |
Sensor, Photoelectric, Ultra-Compact, Thru-Beam, Side Sen,2m, NPN Open | Panasonic Industrial Automation EX-23 | RS Americas |
One-way light barrier in small size. To detect even the smallest objects. Easy to use Integrated Metal sockets in the two mounting holes enable a stable mounting.Applications: object detection, position detection, positioning, presence control.This text is machine translated. | Conrad |
Photo Sensor, 2M, Through Beam, 24V Rohs Compliant: Yes |Panasonic EX-23 | Newark Electronics |
PHOTO SENSOR, 2M, THROUGH BEAM, 24V | element14 |
Where can I find additional details, specifications and documents for a EX-23?
Additional datasheets, footprints and schematics for EX-23 are listed on our Part Details page. You can also find images and similar parts to EX-23 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EX-23 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EX-23 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EX-23 fall under?
The EX-23 is listed under Industrial Automation > Industrial Sensors > Photoelectric Sensors / Laser Sensors > Ultra-compact Photoelectric Sensor EX-20 Ver.2.
Can I view similar or alternative parts?
You can view similar parts to EX-23 when available in the Ultra-compact Photoelectric Sensor EX-20 Ver.2 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EX-23 you can contact the distributor directly for product support, shipping queries etc.
Is the EX-23 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EX-23 have stock available?
Authorised distributors including RS Americas, Conrad, Newark Electronics, element14 and Farnell have stock available or on a lead time for EX-23.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EX-23 often in real-time on the comparison pages.
What if I can't find stock of EX-23?
You can fill out our help required form which you can use to request a quote for EX-23 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.