Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
CE Marking Directive Compliance | EMC Directive, RoHS Directive |
---|---|
Sensing Range | 5 to 160 mm 0.197 to 6.299 in (Note) with white non-glossy paper (200 x 200 mm) (7.874 x 7.874 in) (Note) In case of using this product at a sensing range of 50 mm 1.969 in or less, take care that the sensitivity adjustment range becomes extremely narrow. |
Sensing Object | Opaque,translucent or transparent object (Note) Make sure to confirm detection with an actual sensor before use. |
Hysteresis | 15 % or less of operation distance [200 x 200 mm 7.874 x 7.874 in with white non-glossy paper] |
Repeatability (Perpendicular to Sensing Axis) | 0.3 mm 0.012 in or less |
Supply Voltage | 12 to 24 V DC plus or minus 10 % Ripple P-P 10 % or less |
Current Consumption | 13 mA or less |
Output | PNP open-collector transistor - Maximum source current: 50 mA - Applied voltage: 30 V DC or less (between output and +V) - Residual voltage: 2 V or less (at 50 mA source current), 1 V or less (at 16 mA source current) |
Output: Utilization Category | DC-12 or DC-13 |
Output: Short-Circuit Protection | Incorporated |
Response Time | 0.5 ms or less |
Operation Indicator | Orange LED (lights up when the output is ON) |
Stability Indicator | Green LED (lights up under stable light received condition or stable dark condition) |
Protection | IP67 (IEC) |
Operation Mode Switch | - |
Sensitivity Adjuster | Continuously variable adjuster |
Ambient Temperature | -25 to +55 degrees -13 to +131 degrees Fahrenheit (No dew condensation or icing allowed), Storage: -30 to +70 degrees -22 to +158 degrees Fahrenheit |
Ambient Humidity | 35 to 85 % RH, Storage: 35 to 85 % RH |
Ambient Illuminance | Incandescent light: 3,000 lx or less at the light-receiving face |
Voltage Withstandability | 1,000 V AC for one min. between all supply terminals connected together and enclosure |
Insulation Resistance | 20 MOhm , or more, with 250 V DC megger between all supply terminals connected together and enclosure |
Vibration Resistance | 10 to 500 Hz frequency, 3 mm 0.118 in double amplitude (20 G max.) in X, Y and Z directions for two hours each |
Shock Resistance | 500 m/s2 acceleration (50 G approx.) in X, Y and Z directions three times each |
Emitting Element | Red LED (modulated) |
Emitting Element: Peak Emission Wavelength | 680 nm 0.027 mil |
Material | Enclosure: Polyethylene terephthalate Lens: Polyalylate |
Cable | 0.1 mm2 3-core cabtyre cable, 2 m 6.562 ft long |
Cable Extension | Extension up to total 50 m 164.042 ft is possible with 0.3 mm2, or more, cable. |
Weight (Typ.) | Net weight: 20 g approx Gross weight: 45 g approx |
Accessory | Adjusting screwdriver: 1 pc |
Photo Sensor, 160Mm, Diff Reflective Rohs Compliant: Yes |Panasonic EX-22B-PN | Newark Electronics |
PHOTO SENSOR, 160MM, DIFF REFLECTIVE | element14 |
DIFFUSE REFLECTIVE SIDE ON 5-160mm D-ON PNP | Panasonic Industrial Automation EX-22B-PN | RS Americas |
Where can I find additional details, specifications and documents for a EX-22B-PN?
Additional datasheets, footprints and schematics for EX-22B-PN are listed on our Part Details page. You can also find images and similar parts to EX-22B-PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EX-22B-PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EX-22B-PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EX-22B-PN fall under?
The EX-22B-PN is listed under Industrial Automation > Industrial Sensors > Photoelectric Sensors / Laser Sensors > Ultra-compact Photoelectric Sensor EX-20 Ver.2.
Can I view similar or alternative parts?
You can view similar parts to EX-22B-PN when available in the Ultra-compact Photoelectric Sensor EX-20 Ver.2 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EX-22B-PN you can contact the distributor directly for product support, shipping queries etc.
Is the EX-22B-PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EX-22B-PN have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for EX-22B-PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EX-22B-PN often in real-time on the comparison pages.
What if I can't find stock of EX-22B-PN?
You can fill out our help required form which you can use to request a quote for EX-22B-PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.