Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$67.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$137.68
|
47
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$72.08
|
41
in stock
|
Buy Now | |
RS Americas
from US$80.91
|
6
in stock
|
Buy Now | |
Conrad
from US$133.68
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$67.23
|
2
in stock
|
Buy Now | |
element14
from US$102.12
|
2
in stock
|
Buy Now | |
Farnell
from US$95.83
|
2
in stock
|
Buy Now |
CE Marking Directive Compliance | EMC Directive : EN 60947-5-2 RoHS Directive ISO 13849-1 (Category 1, PLc) (Note) (Note) : Conformed from December 2021 production. |
---|---|
Sensing Range | 500 mm 19.685 in |
Min. Sensing Object | ø2 mm ø0.079 in opaque object (Completely beam interrupted object) (Setting distance between emitter and receiver: 500 mm 19.685 in ) |
Hysteresis | - |
Repeatability (Perpendicular to Sensing Axis) | 0.05 mm 0.002 in or less |
Supply Voltage | 12 to 24 V DC plus or minus 10 % Ripple P-P 10 % or less |
Current Consumption | Emitter: 10 mA or less Receiver: 10 mA or less |
Output | PNP open-collector transistor - Maximum source current: 50 mA - Applied voltage: 30 V DC or less (between output and +V) - Residual voltage: 2 V or less (at 50 mA source current), 1 V or less (at 16 mA source current) |
Output: Utilization Category | DC-12 or DC-13 |
Output: Short-Circuit Protection | Incorporated |
Response Time | 0.5 ms or less |
Operation Indicator | Orange LED (lights up when the output is ON) |
Incident Beam Indicator | - |
Stability Indicator | Green LED (lights up under stable light received condition or stable dark condition) |
Pollution Degree | 3 (Industrial environment) |
Protection | IP67 (IEC) |
Ambient Temperature | -25 to +55 ℃ -13 to +131 ℉ (No dew condensation or icing allowed), Storage: -30 to +70 ℃ -22 to +158 ℉ |
Ambient Humidity | 35 to 85 % RH, Storage: 35 to 85 % RH |
Ambient Illuminance | Incandescent light: 3,000 lx or less at the light-receiving face |
Voltage Withstandability | 1,000 V AC for one min. between all supply terminals connected together and enclosure |
Insulation Resistance | 20 MOhm , or more, with 250 V DC megger between all supply terminals connected together and enclosure |
Vibration Resistance | 10 to 500 Hz frequency, 3 mm 0.118 in double amplitude (20 G max.) in X, Y and Z directions for two hours each |
Shock Resistance | 500 m/s2 acceleration (50 G approx.) in X, Y and Z directions three times each |
Emitting Element | Red LED (Peak emission wavelength: 680 nm 0.027 mil , modulated) |
Material | Enclosure: Polyethylene terephthalate Lens: Polyalylate |
Cable | 0.1 mm2 3-core (emitter: 2-core) cabtyre cable, 2 m 6.562 ft long |
Cable Extension | Extension up to total 50 m 164 ft is possible with 0.3 mm2, or more, cable (emitter and receiver). (Note) : For safety applications, do not exceed 30 m 98.425 ft. |
Weight (Typ.) | Net weight (each emitter and receiver): 20 g approx Gross weight: 50 g approx |
Accessory | Mounting screws: 1 set |
Certification | UL certification |
Digi-Key Electronics United States Tel. 1-800-344-4539 | 30 |
Ramco Innovations - National United States Tel. 1-800-280-6933 | 19 |
Master Electronics United States Tel. 1-888-473-5297 | 2 |
Onlinecomponents.com United States Tel. 1-702-462-7300 | 2 |
EX13BPN dark-on through beam sensor | RS |
Sensor: photoelectric | Transfer Multisort Elektronik |
Sensor, Photoelectric, Ultra-Slim, PNP Output, Front Sensing, 500mm, Dark-ON | Panasonic Industrial Automation EX-13B-PN | RS Americas |
Detection of small objects, such as wire with a diameter of 2 mm. Very flat design, very short response time of 0.5 ms for fast objects. Red light transmission-LED simplifies setting. With metal jacks in the two mounting holes enable a stable mounting. Space-saving installation. Applications: object detection, position detection, positioning, presence control.This text is machine translated. | Conrad |
Sensor Photo Through-Beam, 500Mm, Pnp Do Rohs Compliant: Yes |Panasonic EX-13B-PN | Newark Electronics |
SENSOR PHOTO THROUGH-BEAM, 500MM, PNP DO | element14 |
Where can I find additional details, specifications and documents for a EX-13B-PN?
Additional datasheets, footprints and schematics for EX-13B-PN are listed on our Part Details page. You can also find images and similar parts to EX-13B-PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EX-13B-PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EX-13B-PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EX-13B-PN fall under?
The EX-13B-PN is listed under Industrial Automation > Industrial Sensors > Photoelectric Sensors / Laser Sensors > Ultra-slim Photoelectric Sensor EX-10.
Can I view similar or alternative parts?
You can view similar parts to EX-13B-PN when available in the Ultra-slim Photoelectric Sensor EX-10 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EX-13B-PN you can contact the distributor directly for product support, shipping queries etc.
Is the EX-13B-PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EX-13B-PN have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, Conrad and Newark Electronics have stock available or on a lead time for EX-13B-PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EX-13B-PN often in real-time on the comparison pages.
What if I can't find stock of EX-13B-PN?
You can fill out our help required form which you can use to request a quote for EX-13B-PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.