Status: | Unknown |
---|---|
Series: | EWS Series |
RoHS: | Unknown |
Sensing Temperature Min | -18°C |
---|---|
Sensing Temperature Max | 57°C |
Resistance | - |
Product Range | EWS Series |
Temperature Transmitter, -18 To 57Deg C | Newark Electronics |
TEMPERATURE TRANSMITTER, -18 TO 57DEG C | Farnell |
ENVIRONMENTAL WALL MOUNT SENSORS | Avnet America |
Where can I find additional details, specifications and documents for a EWS-TX?
Additional datasheets, footprints and schematics for EWS-TX are listed on our Part Details page. You can also find images and similar parts to EWS-TX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EWS-TX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EWS-TX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EWS-TX fall under?
The EWS-TX is listed under OMEGA Parts.
Can I view similar or alternative parts?
You can view similar parts to EWS-TX when available in the OMEGA Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EWS-TX you can contact the distributor directly for product support, shipping queries etc.
Is the EWS-TX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EWS-TX have stock available?
Authorised distributors including Newark Electronics, Farnell, element14 and Avnet America have stock available or on a lead time for EWS-TX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EWS-TX often in real-time on the comparison pages.
What if I can't find stock of EWS-TX?
You can fill out our help required form which you can use to request a quote for EWS-TX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.