Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wipe Material | - |
---|---|
Wipe Width | - |
Wipe Length | - |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Accessory Type | Impregnated Wipe |
Cleaner Applications | Fibre Optic Connections |
Cleaner Type | Electrical Electronic Components |
Dispensing Method | Wipe |
Pack Quantity | 100 |
WIPES, ISOPROPANOL, PK100 | Farnell |
Electrolube EWI100 IPA Electrowipes Pack Of 100 | Rapid Electronics |
Electrolube ElectroWipes - IPA Cleaning Pads Pack of 100 pieces | Distrelec |
Chemical Wipes, 100Sachets/Box | Newark Electronics |
Where can I find additional details, specifications and documents for a EWI100?
Additional datasheets, footprints and schematics for EWI100 are listed on our Part Details page. You can also find images and similar parts to EWI100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EWI100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EWI100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EWI100 fall under?
The EWI100 is listed under Tools & Maintenance > Cleaning & Chemicals > Janitorial & Cleaning Products.
Can I view similar or alternative parts?
You can view similar parts to EWI100 when available in the Janitorial & Cleaning Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EWI100 you can contact the distributor directly for product support, shipping queries etc.
Is the EWI100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EWI100 have stock available?
Authorised distributors including Farnell, Rapid Electronics, Distrelec and Newark Electronics have stock available or on a lead time for EWI100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EWI100 often in real-time on the comparison pages.
What if I can't find stock of EWI100?
You can fill out our help required form which you can use to request a quote for EWI100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.