Status: | Unknown |
---|---|
Series: | EVWAE Series |
RoHS: | Unknown |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.89
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.29
|
1,449
in stock
|
Buy Now | |
element14
from US$0.78
|
1,449
in stock
|
Buy Now | |
Farnell
from US$1.36
|
1,449
in stock
|
Buy Now | |
Rutronik
from US$0.86
|
-
|
Buy Now | |
Future Electronics
from US$0.74
|
-
|
Buy Now | |
Avnet America
from US$0.67
|
-
|
Buy Now | |
RS Americas
from US$945.00
|
-
|
Buy Now | |
TTI Europe
from US$0.79
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Supply Voltage DC Min | 5V |
---|---|
Supply Voltage DC Max | - |
Sensor Housing | - |
No. of Pins | 4 Pin, 4Pins |
Output Current | - |
Operating Magnetic Force Min | - |
Product Range | EVWAE Series |
Position Sensor, Resistive, 3Mn, 5V | Newark Electronics |
POSITION SENSOR, RESISTIVE, 3mN, 5V | element14 |
EVWA 10K 30% 0,05W | Rutronik |
Rotary sensor, 10mm GS type, 10K Ohm | RS |
EVW Series 10 kO â–’30% Shaft Hole 343â–‘ Rotation Angle SMT 10 mm GS Sensor | Future Electronics |
Res POT 10K Ohm 30% 1/20W 4mm (10.6 X 15.4 X 3.4mm) Thru-Hole Embossed T/R | Avnet America |
Sensor, Rotary, 10mm GS type, 10MM GS Sensor, 10K Ohm | Panasonic Electronic Components EVW-AE4001B14 | RS Americas |
ROTARY SENSOR 10K OHM 10MM | TTI Europe |
Where can I find additional details, specifications and documents for a EVW-AE4001B14?
Additional datasheets, footprints and schematics for EVW-AE4001B14 are listed on our Part Details page. You can also find images and similar parts to EVW-AE4001B14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVW-AE4001B14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVW-AE4001B14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVW-AE4001B14 fall under?
The EVW-AE4001B14 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to EVW-AE4001B14 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVW-AE4001B14 you can contact the distributor directly for product support, shipping queries etc.
Is the EVW-AE4001B14 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVW-AE4001B14 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and RS have stock available or on a lead time for EVW-AE4001B14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVW-AE4001B14 often in real-time on the comparison pages.
What if I can't find stock of EVW-AE4001B14?
You can fill out our help required form which you can use to request a quote for EVW-AE4001B14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.