EV-RADAR-MMIC2 Microwave and mmWave Transmitters by Analog Devices

Status: Production
Series: ADF5901
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADF5901 is a 24 GHz Tx monolithic microwave integrated circuit (MMIC) with an on-chip, 24 GHz VCO with PGA and dual Tx channels for radar systems. The on-chip, 24 GHz VCO generates the 24 GHz signal for the two Tx channels and the LO output. Each Tx channel contains a power control circuit. There is also an on-chip temperature sensor.Control of all the on-chip registers is through a simple 4-wire interface.The ADF5901 comes in a compact 32-lead, 5 mm × 5 mm LFCSP package.

Where to Buy

Prices starting from US$753.00

Distributor Stock
Logo for Farnell
Farnell
from US$385.12
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$775.21
39
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$822.91
3
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$753.00
3
in stock
Buy Now
Logo for element14
element14
from US$817.20
3
in stock
Buy Now

Features

24 GHz to 24.25 GHz voltage controlled oscillator (VCO)
2-channel 24 GHz power amplifier (PA) with 8 dBm output
Single-ended outputs
2-channel muxed outputs with mute function
Programmable output power
N divider output (frequency discriminator)
24 GHz local oscillator (LO) output buffer
250 MHz signal bandwidth
Power control detector
Auxiliary 8-bit ADC
±5°C temperature sensor
4-wire serial peripheral interface (SPI)
Electrostatic discharge (ESD) performance
Human body model (HBM): 2000 V
Charged device model (CDM): 250 V
Qualified for automotive applications

Alternative Descriptions

ADF5901 TX MMIC, ADF5904 RX MM | Analog Devices
Evaluation Board, Fmcw Radar | Newark Electronics
EVALUATION BOARD, FMCW RADAR | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EV-RADAR-MMIC2?

Additional datasheets, footprints and schematics for EV-RADAR-MMIC2 are listed on our Part Details page. You can also find images and similar parts to EV-RADAR-MMIC2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EV-RADAR-MMIC2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EV-RADAR-MMIC2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EV-RADAR-MMIC2 fall under?

The EV-RADAR-MMIC2 is listed under Microwave and mmWave Transmitters.

Can I view similar or alternative parts?

You can view similar parts to EV-RADAR-MMIC2 when available in the Microwave and mmWave Transmitters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EV-RADAR-MMIC2 you can contact the distributor directly for product support, shipping queries etc.

Is the EV-RADAR-MMIC2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for EV-RADAR-MMIC2 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for EV-RADAR-MMIC2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EV-RADAR-MMIC2 often in real-time on the comparison pages.

What if I can't find stock of EV-RADAR-MMIC2?

You can fill out our help required form which you can use to request a quote for EV-RADAR-MMIC2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay