Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
3,260
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
12,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.31
|
5,037
in stock
|
Buy Now | |
RS Americas
from US$0.32
|
3,608
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
2,909
in stock
|
Buy Now | |
element14
from US$0.31
|
2,909
in stock
|
Buy Now | |
Farnell
from US$0.40
|
2,909
in stock
|
Buy Now | |
Schukat Electronic
from US$0.31
|
75
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
51
in stock
|
Buy Now | |
Avnet America
-
|
4,000
in stock
|
Buy Now | |
TTI Europe
from US$0.26
|
-
|
Buy Now | |
Rutronik
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
External Dimensions (LxWxH) (mm) | 4.7 x 4.5 x 1.65 |
---|---|
Dimensions Excluding Push Plate (mm) | 3.50 |
Operating Force (N) | 2.2 |
Terminal Type | Straight |
Boss | With |
Type | Snap action / Push-on type SPST |
External Dimensions (LxW) (mm) | 4.7 x 4.5 |
External Dimensions (H) (mm) | 1.65 |
Mounting Height (mm) (mm) | 1.65 |
Operating Direction | Side push |
Applicable Soldering | Reflow |
Mounting Type | SMD |
Rating | 10μA 2V DC to 50mA 12V DC (Resistive load) |
Contact Resistance (M&Omega: Max.) | 500 |
Insulation Resistance (MΩ Min. at 100V DC) | 100 |
Dielectric Withstanding Voltage | 250 V AC (for 1minute) |
Bouncing | 10ms max. (ON, OFF) |
Travel Type | Middle stroke Travel |
Travel (mm) | 0.3 |
Operating Life | 100,000 cycles |
Operating Temperature | -20°C to +70°C |
Storage Temperature | -40°C to +85°C (Bulk) -20°C to +60°C (Taping) |
Push Plate (Actuator) | With |
Push Plate Color | Black |
Ground Terminal | Without |
Packaging | Embossed Taping (Reel Pack) |
Minimum Quantity/Packing Unit | 4,000 pcs. |
Quantity/Carton | 20,000 pcs. |
EVQ-PU Series 4.7 x 3.5 mm Surface Mount 2.2 N Right Angle Light Touch Switch | Future Electronics |
Microswitch TACT | Transfer Multisort Elektronik |
Switch | RS Americas |
4.7 x 3.5mm Side-push SMD LTSW / 4,7x3,5 | RS |
Tactile Sw, Spst-No, 0.05A, 12V, Smd | Newark Electronics |
TACTILE SW, SPST-NO, 0.05A, 12V, SMD | element14 |
EVQPU SMD Switch 4,7x3,5x1,65 1xNO 2,2N | Schukat Electronic |
Switch Tactile N.O. SPST Rectangular Button Gull Wing 0.05A 12VDC 2.2N SMD Embossed Tape | Avnet America |
TACT SW SPST-NO 0.05A 12VDC | TTI Europe |
TACT SMT 4,7x3,5mm 2,2N RA | Rutronik |
Where can I find additional details, specifications and documents for a EVQ-PUC02K?
Additional datasheets, footprints and schematics for EVQ-PUC02K are listed on our Part Details page. You can also find images and similar parts to EVQ-PUC02K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVQ-PUC02K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVQ-PUC02K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVQ-PUC02K fall under?
The EVQ-PUC02K is listed under Electromechanical > Switches > Light Touch / Tactile Switches > EVQ-PU Series (4.7mm x 3.5mm, Side Push, SMD).
Can I view similar or alternative parts?
You can view similar parts to EVQ-PUC02K when available in the EVQ-PU Series (4.7mm x 3.5mm, Side Push, SMD) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVQ-PUC02K you can contact the distributor directly for product support, shipping queries etc.
Is the EVQ-PUC02K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVQ-PUC02K have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, RS Americas, RS and Newark Electronics have stock available or on a lead time for EVQ-PUC02K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVQ-PUC02K often in real-time on the comparison pages.
What if I can't find stock of EVQ-PUC02K?
You can fill out our help required form which you can use to request a quote for EVQ-PUC02K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.