Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LAN Category | Cat5e |
---|---|
Connector Type A | RJ45 Plug |
Connector Type B | RJ45 Plug |
Cable Length - Imperial | 20ft |
Cable Length - Metric | 6.1m |
Jacket Color | Blue |
Product Range | - |
GIGABASE IGABASE 350 CAT5e PATCH CABLE, 6M | element14 |
Where can I find additional details, specifications and documents for a EVNSL81-0020?
Additional datasheets, footprints and schematics for EVNSL81-0020 are listed on our Part Details page. You can also find images and similar parts to EVNSL81-0020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVNSL81-0020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVNSL81-0020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVNSL81-0020 fall under?
The EVNSL81-0020 is listed under Cable Leads & Connectors > Leads > Networking Leads.
Can I view similar or alternative parts?
You can view similar parts to EVNSL81-0020 when available in the Networking Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVNSL81-0020 you can contact the distributor directly for product support, shipping queries etc.
Is the EVNSL81-0020 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVNSL81-0020 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for EVNSL81-0020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVNSL81-0020 often in real-time on the comparison pages.
What if I can't find stock of EVNSL81-0020?
You can fill out our help required form which you can use to request a quote for EVNSL81-0020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.