Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Connector Type A | RJ45 Plug |
---|---|
Connector Type B | RJ45 Plug |
Cable Length - Metric | 1.8m |
Cable Length - Imperial | 6ft |
Jacket Color | Grey |
RoHS Compliant | Yes |
Network Cable Assembly, 6 Ft, 1.8 M, Grey | Newark Electronics |
Where can I find additional details, specifications and documents for a EVNSL60T-0006?
Additional datasheets, footprints and schematics for EVNSL60T-0006 are listed on our Part Details page. You can also find images and similar parts to EVNSL60T-0006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVNSL60T-0006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVNSL60T-0006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVNSL60T-0006 fall under?
The EVNSL60T-0006 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Network Cables.
Can I view similar or alternative parts?
You can view similar parts to EVNSL60T-0006 when available in the Network Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVNSL60T-0006 you can contact the distributor directly for product support, shipping queries etc.
Is the EVNSL60T-0006 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EVNSL60T-0006 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for EVNSL60T-0006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVNSL60T-0006 often in real-time on the comparison pages.
What if I can't find stock of EVNSL60T-0006?
You can fill out our help required form which you can use to request a quote for EVNSL60T-0006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.