Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Family Name | Sitara - AM437x |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-A9 |
Silicon Core Number | AM4378 |
Kit Contents | Eval Board AM4378 Base Board BB-EPH1800 WiFi Module Power Adapter 8GB TF Card LCD Panel Cables |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Sbc, Cortex-A9 Microcontroller | Newark Electronics |
Where can I find additional details, specifications and documents for a EVK-PH8800?
Additional datasheets, footprints and schematics for EVK-PH8800 are listed on our Part Details page. You can also find images and similar parts to EVK-PH8800 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVK-PH8800 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVK-PH8800 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVK-PH8800 fall under?
The EVK-PH8800 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to EVK-PH8800 when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVK-PH8800 you can contact the distributor directly for product support, shipping queries etc.
Is the EVK-PH8800 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVK-PH8800 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for EVK-PH8800.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVK-PH8800 often in real-time on the comparison pages.
What if I can't find stock of EVK-PH8800?
You can fill out our help required form which you can use to request a quote for EVK-PH8800 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.