Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Wireless Development |
---|---|
Silicon Manufacturer | STMicroelectronics |
Silicon Core Number | TESEO-LIV3F |
Application Sub Type | Global Navigation Satellite System |
Kit Contents | Eval Board Teseo-LIV3F GNSS Antenna USB Cable |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Eval Board, Gnss Module | Newark Electronics |
EVB-LIV3F Teseo-LIV3F GNSS Module Evaluation Board | Future Electronics |
Teseo-LIV3F GNSS Module Evaluation Board | Avnet America |
EVAL BOARD, GNSS MODULE | element14 |
Where can I find additional details, specifications and documents for a EVB-LIV3F?
Additional datasheets, footprints and schematics for EVB-LIV3F are listed on our Part Details page. You can also find images and similar parts to EVB-LIV3F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVB-LIV3F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVB-LIV3F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVB-LIV3F fall under?
The EVB-LIV3F is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to EVB-LIV3F when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVB-LIV3F you can contact the distributor directly for product support, shipping queries etc.
Is the EVB-LIV3F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVB-LIV3F have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for EVB-LIV3F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVB-LIV3F often in real-time on the comparison pages.
What if I can't find stock of EVB-LIV3F?
You can fill out our help required form which you can use to request a quote for EVB-LIV3F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.