Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$182.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$201.29
|
3
in stock
|
Buy Now | |
Microchip Technology
from US$182.15
|
115
in stock
|
Buy Now | |
Newark Electronics
from US$190.17
|
17
in stock
|
Buy Now | |
element14
from US$204.88
|
17
in stock
|
Buy Now | |
Farnell
from US$183.37
|
17
in stock
|
Buy Now | |
Chip One Stop
from US$185.00
|
1
in stock
|
Buy Now | |
Future Electronics
from US$216.75
|
-
|
Buy Now | |
Avnet America
from US$182.15
|
-
|
Buy Now | |
Richardson RFPD
from US$198.49
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Kit Application Type | Communication & Networking |
---|---|
Application Sub Type | USB to 10/100 Ethernet Port |
Silicon Manufacturer | Microchip |
Silicon Core Number | LAN9514 |
Product Range | - |
Kit Contents | Eval Board LAN9514 |
SVHC | No SVHC (15-Jan-2018) |
Features | 4 Downstream Ports One Upstream Port Supports both Bus-powered & Self-powered Modes of Operation |
LAN9513/LAN9514 High-Speed USB 2.0 to 10/100 Ethernet Hub Customer Eval Board | Microchip Technology |
Lan9512, Enet Phy, Eval Board, | Newark Electronics |
LAN9512, ENET PHY, EVAL BOARD, | element14 |
LAN9514 USB Hub + Ethernet Eval. Board | RS |
EVB9514 USB to Ethernet Controller Interface Evaluation Board | Future Electronics |
LAN9514 High-Speed 10/100 Ethernet Hub Customer Evaluation Board | Avnet America |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a EVB9514?
Additional datasheets, footprints and schematics for EVB9514 are listed on our Part Details page. You can also find images and similar parts to EVB9514 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVB9514 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVB9514 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVB9514 fall under?
The EVB9514 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EVB9514 when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVB9514 you can contact the distributor directly for product support, shipping queries etc.
Is the EVB9514 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVB9514 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for EVB9514.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVB9514 often in real-time on the comparison pages.
What if I can't find stock of EVB9514?
You can fill out our help required form which you can use to request a quote for EVB9514 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.