Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$278.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$307.54
|
No stock
|
Buy Now | |
Microchip Technology
from US$278.29
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$289.42
|
-
|
Buy Now | |
Future Electronics
from US$292.20
|
-
|
Buy Now | |
Avnet America
from US$278.29
|
-
|
Buy Now | |
RS Americas
from US$530.80
|
-
|
Buy Now | |
element14
from US$313.02
|
-
|
Buy Now | |
Richardson RFPD
from US$303.26
|
-
|
Buy Now | |
Farnell
from US$280.16
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Kit Application Type | Interface |
---|---|
Application Sub Type | Ethernet PHY |
Silicon Manufacturer | Microchip |
Silicon Core Number | LAN8740 |
Product Range | - |
Kit Contents | Eval Board LAN8740 |
SVHC | No SVHC (15-Jan-2018) |
Features | High-Speed 10/100 EEE Enabled Ethernet Transceiver Interfaces MAC Controller to Ethernet PHY |
LAN8740/LAN8741 High-Speed 10/100 EEE enabled Ethernet Transceiver Customer Eval | Microchip Technology |
LAN8740/41 Ethernet Transc. Eval. Board | RS |
Evaluation Board, Ethernet Phy | Newark Electronics |
LAN8740/41 HighSpeed 10/100 EEE Enabled Ethernet Transceiver Customer Eval Board | Future Electronics |
LAN8740 High-Speed 10/100EEE Enabled Ethernet Transceiver Evaluation Board | Avnet America |
Microchip EVB8740, Evaluation Board For LAN8740/41 | Microchip Technology Inc. EVB8740 | RS Americas |
EVALUATION BOARD, ENET PHY, | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a EVB8740?
Additional datasheets, footprints and schematics for EVB8740 are listed on our Part Details page. You can also find images and similar parts to EVB8740 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVB8740 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVB8740 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVB8740 fall under?
The EVB8740 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EVB8740 when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVB8740 you can contact the distributor directly for product support, shipping queries etc.
Is the EVB8740 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVB8740 have stock available?
Authorised distributors including Microchip Technology, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for EVB8740.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVB8740 often in real-time on the comparison pages.
What if I can't find stock of EVB8740?
You can fill out our help required form which you can use to request a quote for EVB8740 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.