Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Richtek |
---|---|
Silicon Core Number | RT8008GB |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Step Down DC / DC Converter |
Kit Contents | Eval Board RT8008GB |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Features | PSM / PWM Auto Switched Over Current Protection Over Temperature Protection |
Where can I find additional details, specifications and documents for a EVB_RT8008GB?
Additional datasheets, footprints and schematics for EVB_RT8008GB are listed on our Part Details page. You can also find images and similar parts to EVB_RT8008GB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVB_RT8008GB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVB_RT8008GB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVB_RT8008GB fall under?
The EVB_RT8008GB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EVB_RT8008GB when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVB_RT8008GB you can contact the distributor directly for product support, shipping queries etc.
Is the EVB_RT8008GB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVB_RT8008GB have stock available?
There is no stock from authorised distributors for EVB_RT8008GB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVB_RT8008GB often in real-time on the comparison pages.
What if I can't find stock of EVB_RT8008GB?
You can fill out our help required form which you can use to request a quote for EVB_RT8008GB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.