EVAL-VNH5019-P1 Power Management Development Kits by STMicroelectronics

BREAKOUT BRD VNH5019 MOTOR DRIV CARRIER

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$39.76

Distributor Stock
Logo for Farnell
Farnell
from US$39.76
No stock
Buy Now
Logo for element14
element14
from US$46.81
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Accessory Type Breakout Board
For Use With MCU Target Boards
Product Range -
SVHC No SVHC (17-Dec-2015)
Features Single Brushed DC Motor Driver Carrier 12A H-Bridge Control 5.5V-24V Supply 20kHz PWM Operation

Alternative Descriptions

Breakout Brd, Vnh5019 Motor Driv Carrier | Newark Electronics
VNH5019 Motor Driver Carrier Breakout Board | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EVAL-VNH5019-P1?

Additional datasheets, footprints and schematics for EVAL-VNH5019-P1 are listed on our Part Details page. You can also find images and similar parts to EVAL-VNH5019-P1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EVAL-VNH5019-P1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-VNH5019-P1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EVAL-VNH5019-P1 fall under?

The EVAL-VNH5019-P1 is listed under Development Boards Evaluation Tools > Power Management Development Kits > Power Management Development Kits - DC / DC.

Can I view similar or alternative parts?

You can view similar parts to EVAL-VNH5019-P1 when available in the Power Management Development Kits - DC / DC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-VNH5019-P1 you can contact the distributor directly for product support, shipping queries etc.

Is the EVAL-VNH5019-P1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EVAL-VNH5019-P1 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for EVAL-VNH5019-P1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EVAL-VNH5019-P1 often in real-time on the comparison pages.

What if I can't find stock of EVAL-VNH5019-P1?

You can fill out our help required form which you can use to request a quote for EVAL-VNH5019-P1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay