Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Sensor |
---|---|
Silicon Manufacturer | Infineon |
Silicon Core Number | DPS310 XMC1000 |
Application Sub Type | Barometric Pressure Sensor |
Kit Contents | Eval Board DPS310 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Eval Board, Barometric Pressure Sensor | Newark Electronics |
EVAL BOARD, BAROMETRIC PRESSURE SENSOR | element14 |
DPS310 Barometric Pressure Sensor Evaluation Board | Avnet America |
Where can I find additional details, specifications and documents for a EVALSHNBV01TOBO1?
Additional datasheets, footprints and schematics for EVALSHNBV01TOBO1 are listed on our Part Details page. You can also find images and similar parts to EVALSHNBV01TOBO1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVALSHNBV01TOBO1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVALSHNBV01TOBO1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVALSHNBV01TOBO1 fall under?
The EVALSHNBV01TOBO1 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EVALSHNBV01TOBO1 when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVALSHNBV01TOBO1 you can contact the distributor directly for product support, shipping queries etc.
Is the EVALSHNBV01TOBO1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVALSHNBV01TOBO1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for EVALSHNBV01TOBO1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVALSHNBV01TOBO1 often in real-time on the comparison pages.
What if I can't find stock of EVALSHNBV01TOBO1?
You can fill out our help required form which you can use to request a quote for EVALSHNBV01TOBO1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.