Status: | Unknown |
---|---|
Series: | iMOTION Series |
RoHS: | Unknown |
Prices starting from US$49.50
Application Sub Type | 3 Phase Motor |
---|---|
Silicon Manufacturer | Infineon |
Kit Application Type | Power Management - Motor Control |
Silicon Core Number | IRSM505-065DA2 |
Kit Contents | Eval Board IRSM505-065DA2 |
Product Range | iMOTION Series |
SVHC | No SVHC (27-Jun-2018) |
Eval Board, 3-Ph Motor Drive | Newark Electronics |
EVAL BOARD, 3-PH MOTOR DRIVE | element14 |
Infineon Development Board EVALM10565DTO | RS |
iMOTION Modular Application Design Kit Evaluation Board | Future Electronics |
Where can I find additional details, specifications and documents for a EVALM10565DTOBO1?
Additional datasheets, footprints and schematics for EVALM10565DTOBO1 are listed on our Part Details page. You can also find images and similar parts to EVALM10565DTOBO1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVALM10565DTOBO1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVALM10565DTOBO1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVALM10565DTOBO1 fall under?
The EVALM10565DTOBO1 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EVALM10565DTOBO1 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVALM10565DTOBO1 you can contact the distributor directly for product support, shipping queries etc.
Is the EVALM10565DTOBO1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVALM10565DTOBO1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for EVALM10565DTOBO1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVALM10565DTOBO1 often in real-time on the comparison pages.
What if I can't find stock of EVALM10565DTOBO1?
You can fill out our help required form which you can use to request a quote for EVALM10565DTOBO1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.