Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Kit Application Type | Sensing - Motion Vibration Shock |
---|---|
Silicon Manufacturer | Kionix |
Silicon Core Number | KXTJ2-1009 |
Application Sub Type | Accelerometer - Three-Axis |
Kit Contents | Eval Board KXTJ2-1009 |
Product Range | - |
Features | Tri-Axis User Selectable ± 2g 4g 8g Digital (I2C) Output Embedded Wake Up |
Where can I find additional details, specifications and documents for a EVAL-KXTJ2-1009?
Additional datasheets, footprints and schematics for EVAL-KXTJ2-1009 are listed on our Part Details page. You can also find images and similar parts to EVAL-KXTJ2-1009 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-KXTJ2-1009 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-KXTJ2-1009 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-KXTJ2-1009 fall under?
The EVAL-KXTJ2-1009 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EVAL-KXTJ2-1009 when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-KXTJ2-1009 you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-KXTJ2-1009 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVAL-KXTJ2-1009 have stock available?
There is no stock from authorised distributors for EVAL-KXTJ2-1009.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-KXTJ2-1009 often in real-time on the comparison pages.
What if I can't find stock of EVAL-KXTJ2-1009?
You can fill out our help required form which you can use to request a quote for EVAL-KXTJ2-1009 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.