Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Infineon |
---|---|
Silicon Core Number | 1EDN8550B 1EDN7550B |
Kit Application Type | Power Management |
Application Sub Type | Half-Bridge Buck Converter |
Kit Contents | Eval Board 1EDN8550B/1EDN7550B |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Infineon Evaluation Board EVALHBBC1EDN85 | RS |
Eval Kit, Half-Bridge Buck Converter | Newark Electronics |
EVAL KIT, HALF-BRIDGE BUCK CONVERTER | element14 |
Where can I find additional details, specifications and documents for a EVALHBBC1EDN8550BTOBO1?
Additional datasheets, footprints and schematics for EVALHBBC1EDN8550BTOBO1 are listed on our Part Details page. You can also find images and similar parts to EVALHBBC1EDN8550BTOBO1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVALHBBC1EDN8550BTOBO1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVALHBBC1EDN8550BTOBO1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVALHBBC1EDN8550BTOBO1 fall under?
The EVALHBBC1EDN8550BTOBO1 is listed under Infineon Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to EVALHBBC1EDN8550BTOBO1 when available in the Infineon Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVALHBBC1EDN8550BTOBO1 you can contact the distributor directly for product support, shipping queries etc.
Is the EVALHBBC1EDN8550BTOBO1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVALHBBC1EDN8550BTOBO1 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for EVALHBBC1EDN8550BTOBO1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVALHBBC1EDN8550BTOBO1 often in real-time on the comparison pages.
What if I can't find stock of EVALHBBC1EDN8550BTOBO1?
You can fill out our help required form which you can use to request a quote for EVALHBBC1EDN8550BTOBO1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.