Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$200.76
Silicon Manufacturer | Infineon |
---|---|
Silicon Core Number | MA12070 |
Kit Application Type | Audio |
Application Sub Type | Class D Audio Power Amplifier |
Kit Contents | Eval Board MA12070, GUI PC Software |
RoHS Compliant | Yes |
Infineon Evaluation Board EVALAUDIOMA120 | RS |
Evaluation Board, Audio Power Amplifier | Newark Electronics |
MA12070 Fully Integrated Audio Amplifier IC Evaluation Board | Avnet America |
Where can I find additional details, specifications and documents for a EVALAUDIOMA12070TOBO1?
Additional datasheets, footprints and schematics for EVALAUDIOMA12070TOBO1 are listed on our Part Details page. You can also find images and similar parts to EVALAUDIOMA12070TOBO1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVALAUDIOMA12070TOBO1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVALAUDIOMA12070TOBO1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVALAUDIOMA12070TOBO1 fall under?
The EVALAUDIOMA12070TOBO1 is listed under Development Boards, Evaluation Tools > Audio / Video Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EVALAUDIOMA12070TOBO1 when available in the Audio / Video Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVALAUDIOMA12070TOBO1 you can contact the distributor directly for product support, shipping queries etc.
Is the EVALAUDIOMA12070TOBO1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EVALAUDIOMA12070TOBO1 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for EVALAUDIOMA12070TOBO1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVALAUDIOMA12070TOBO1 often in real-time on the comparison pages.
What if I can't find stock of EVALAUDIOMA12070TOBO1?
You can fill out our help required form which you can use to request a quote for EVALAUDIOMA12070TOBO1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.