Status: | Production |
---|---|
Series: | ADXL350 |
RoHS: | Compliant |
Excellent Zero-g bias accuracy and stability with minimum/maximum specifications |
User-selectable resolution |
Fixed 10-bit resolution |
Full resolution, where resolution increases with g range, up to 13-bit resolution at ±8 g (maintains 2 mg/LSB scale factor in all g ranges) |
Embedded, 32-level FIFO buffer minimizes host processor load |
Tap/double tap detection and free-fall detection |
Activity/inactivity monitoring |
Supply voltage range: 2.0 V to 3.6 V |
I/O voltage range: 1.7 V to VS |
See data sheet for additional features |
EB: Stamp Evaluation Board of | Analog Devices |
Eval Board, 3 Axis Accelerometer | Newark Electronics |
EVAL BOARD, 3 AXIS ACCELEROMETER | element14 |
Where can I find additional details, specifications and documents for a EVAL-ADXL350Z?
Additional datasheets, footprints and schematics for EVAL-ADXL350Z are listed on our Part Details page. You can also find images and similar parts to EVAL-ADXL350Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-ADXL350Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADXL350Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-ADXL350Z fall under?
The EVAL-ADXL350Z is listed under Accelerometers.
Can I view similar or alternative parts?
You can view similar parts to EVAL-ADXL350Z when available in the Accelerometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADXL350Z you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-ADXL350Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-ADXL350Z have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for EVAL-ADXL350Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-ADXL350Z often in real-time on the comparison pages.
What if I can't find stock of EVAL-ADXL350Z?
You can fill out our help required form which you can use to request a quote for EVAL-ADXL350Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.