EVAL-ADV7182EBZ Video Decoders by Analog Devices

Status: Production
Series: ADV7182
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADV7182 automatically detects and converts standard analog baseband video signals compatible with worldwide NTSC, PAL, and SECAM standards into a 4:2:2 component video data stream. This video data stream is compatible with the 8-bit ITU-R BT.656 interface standard.External HS, VS, and FIELD signals can provide timing references for LCD controllers and other video ASICs. The accurate 10-bit analog-to-digital conversion provides professional quality video performance for consumer

Where to Buy

Prices starting from US$184.55

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$184.55
25
in stock
Buy Now

Features

Worldwide NTSC/PAL/SECAM color demodulation support
One 10-bit analog-to-digital converter (ADC), 4× oversampling for CVBS, 2× oversampling for Y/C mode, and 2× oversampling for YPrPb (per channel)
Four analog video input channels with on-chip antialiasing filter
CVBS (composite), Y/C (S-Video), and YPrPb (component) video input support
Fully differential, pseudo differential, and single-ended CVBS video input support
Up to 4 V common-mode input range solution
Excellent common-mode rejection capabilities
Five-line adaptive comb filters and CTI/DNR video enhancement
TBC functionality provided by adaptive digital line length tracking (ADLLT), signal processing, and enhanced first in, first out (FIFO) management
Integrated automatic gain control (AGC) with adaptive peak white mode
Video fast switch capability
See data sheet for additional features

Alternative Descriptions

EVALUATION BOARD | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EVAL-ADV7182EBZ?

Additional datasheets, footprints and schematics for EVAL-ADV7182EBZ are listed on our Part Details page. You can also find images and similar parts to EVAL-ADV7182EBZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EVAL-ADV7182EBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADV7182EBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EVAL-ADV7182EBZ fall under?

The EVAL-ADV7182EBZ is listed under Video Decoders.

Can I view similar or alternative parts?

You can view similar parts to EVAL-ADV7182EBZ when available in the Video Decoders range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADV7182EBZ you can contact the distributor directly for product support, shipping queries etc.

Is the EVAL-ADV7182EBZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for EVAL-ADV7182EBZ have stock available?

Authorised distributors including Analog Devices have stock available or on a lead time for EVAL-ADV7182EBZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EVAL-ADV7182EBZ often in real-time on the comparison pages.

What if I can't find stock of EVAL-ADV7182EBZ?

You can fill out our help required form which you can use to request a quote for EVAL-ADV7182EBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay