Status: | Production |
---|---|
Series: | ADUC832 |
RoHS: | Compliant |
Prices starting from US$85.82
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$85.82
|
18
in stock
|
Buy Now |
Analog I/O |
8-channel, 247 kSPS, 12-Bit ADC DC performance: ±1 LSB INL AC performance: 71 dB SNR |
DMA controller for high speed ADC-to-RAM capture |
2 12-bit (monotonic) voltage output DACs |
Dual output PWM/Σ-Δ DACs |
On-chip temperature sensor function: ±3°C |
On-chip voltage reference |
Memory |
62 kB on-chip Flash/EE program memory |
4 kB on-chip Flash/EE data memory |
Flash/EE, 100 Yr retention, 100,000 cycles of endurance |
2304 bytes on-chip data RAM |
8051-based core |
see data sheet for additional features |
Quick Start Development System | Analog Devices |
Where can I find additional details, specifications and documents for a EVAL-ADUC832QSZ?
Additional datasheets, footprints and schematics for EVAL-ADUC832QSZ are listed on our Part Details page. You can also find images and similar parts to EVAL-ADUC832QSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-ADUC832QSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADUC832QSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-ADUC832QSZ fall under?
The EVAL-ADUC832QSZ is listed under 8052 Core Products.
Can I view similar or alternative parts?
You can view similar parts to EVAL-ADUC832QSZ when available in the 8052 Core Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADUC832QSZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-ADUC832QSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-ADUC832QSZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for EVAL-ADUC832QSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-ADUC832QSZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-ADUC832QSZ?
You can fill out our help required form which you can use to request a quote for EVAL-ADUC832QSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.