Status: | Production |
---|---|
Series: | ADUC831 |
RoHS: | Compliant |
ANALOG I/O |
8-channel, 247 kSPS 12-bit ADC |
DC performance: ±1 LSB INL |
AC performance: 71 dB SNR |
DMA controller for high speed ADC-to-RAM capture |
2 12-Bit (monotonic) voltage output DACs |
Dual output PWM/Σ-Δ DACs |
On-chip temperature sensor function ±3C |
On-chip voltage reference |
Memory |
62 kBytes on-chip Flash/EE program memory |
4 kBytes on-chip Flash/EE data memory |
Flash/EE, 100 yr retention, 100 kCycles endurance |
2304 bytes on-chip data RAM |
8051 based core |
8051 compatible instruction set (16 MHz max) |
12 interrupt sources, 2 priority levels |
Dual data pointer |
Extended 11-bit stack pointer |
See data sheet for additional features |
Quick Start Development System | Analog Devices |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a EVAL-ADUC831QSZ?
Additional datasheets, footprints and schematics for EVAL-ADUC831QSZ are listed on our Part Details page. You can also find images and similar parts to EVAL-ADUC831QSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-ADUC831QSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADUC831QSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-ADUC831QSZ fall under?
The EVAL-ADUC831QSZ is listed under 8052 Core Products.
Can I view similar or alternative parts?
You can view similar parts to EVAL-ADUC831QSZ when available in the 8052 Core Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADUC831QSZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-ADUC831QSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-ADUC831QSZ have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for EVAL-ADUC831QSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-ADUC831QSZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-ADUC831QSZ?
You can fill out our help required form which you can use to request a quote for EVAL-ADUC831QSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.