Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Sensor |
---|---|
Silicon Manufacturer | Analog Devices |
Silicon Core Number | - |
Application Sub Type | Triaxial Inertial Sensor |
Kit Contents | EVAL ADIS Circuit Board 16 Pin Ribbon Connector 2mm USB Mini Cable M2 × 0.4mm Machine Screw Kit |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Features | PC-USB Evaluation System for Inertial Measurement Units PC Evaluation Software |
Where can I find additional details, specifications and documents for a EVAL-ADISZ?
Additional datasheets, footprints and schematics for EVAL-ADISZ are listed on our Part Details page. You can also find images and similar parts to EVAL-ADISZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-ADISZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADISZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-ADISZ fall under?
The EVAL-ADISZ is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EVAL-ADISZ when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADISZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-ADISZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVAL-ADISZ have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for EVAL-ADISZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-ADISZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-ADISZ?
You can fill out our help required form which you can use to request a quote for EVAL-ADISZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.