EVAL-ADG919EBZ SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T by Analog Devices

Status: Production
Series: ADG919
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG918/ADG919 are wideband switches using a CMOSprocess to provide high isolation and low insertion loss to1 GHz. The ADG918 is an absorptive (matched) switch having50 Ω terminated shunt legs, whereas the ADG919 is a reflectiveswitch. These devices are designed such that the isolation ishigh over the dc to 1 GHz frequency range. They have on-boardCMOS control logic, thus eliminating the need for externalcontrolling circuitry. The control inputs are both CMOS andLVTTL compatible. The low power consumption of theseCMOS devices makes them ideally suited to wireless andgeneral-purpose high frequency switching

Where to Buy

Prices starting from US$70.83

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$74.90
5
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$74.51
1
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$70.83
-
Buy Now

Features

Wideband switch: −3 dB at 4 GHz
Absorptive/reflective switches
High off isolation (43 dB at 1 GHz)
Low insertion loss (0.8 dB at 1 GHz)
Single 1.65 V to 2.75 V power supply
CMOS/LVTTL control logic
8-lead MSOP and tiny 3 mm × 3 mm LFCSP
Low power consumption (<1 µA)

Alternative Descriptions

evaluation board i.c. | Analog Devices
LINEAR ICS - EVALUATION BOARD | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EVAL-ADG919EBZ?

Additional datasheets, footprints and schematics for EVAL-ADG919EBZ are listed on our Part Details page. You can also find images and similar parts to EVAL-ADG919EBZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EVAL-ADG919EBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADG919EBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EVAL-ADG919EBZ fall under?

The EVAL-ADG919EBZ is listed under SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T.

Can I view similar or alternative parts?

You can view similar parts to EVAL-ADG919EBZ when available in the SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADG919EBZ you can contact the distributor directly for product support, shipping queries etc.

Is the EVAL-ADG919EBZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for EVAL-ADG919EBZ have stock available?

Authorised distributors including Chip One Stop, Analog Devices and Richardson RFPD have stock available or on a lead time for EVAL-ADG919EBZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EVAL-ADG919EBZ often in real-time on the comparison pages.

What if I can't find stock of EVAL-ADG919EBZ?

You can fill out our help required form which you can use to request a quote for EVAL-ADG919EBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay