EVAL-ADG901EBZ SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T by Analog Devices

Status: Production
Series: ADG901
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG901/ADG902 are wideband switches that use a complementary metal-oxide semiconductor (CMOS) process to provide high isolation and low insertion loss to 1 GHz. The ADG901 is an absorptive (matched) switch with 50 Ω terminated shunt legs, while the ADG902 is a reflective switch. These devices are designed such that the isolation is high over the dc to 1 GHz frequency range. These switches enable the user to pass dc signals up to 0.5 V without the use of a dc blocking capacitor. They have on-board CMOS control logic, thus eliminating the need for external controlling circuitry. The control inputs are both CMOS and LVTTL compatible. The low power consumption of these CMOS devices makes them ideally suited to wireless

Where to Buy

Prices starting from US$43.60

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$77.90
34
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$80.20
3
in stock
Buy Now
Logo for element14
element14
from US$80.93
3
in stock
Buy Now
Logo for Farnell
Farnell
from US$77.14
3
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$43.60
2
in stock
Buy Now

Features

Absorptive switch
Enables user to pass dc signals up to 0.5 V without dc blocking capacitor
Operational from 0 Hz up to 4.5 GHz at −3 dB frequency
40 dB off isolation at 1 GHz typical
0.8 dB insertion loss at 1 GHz typical
17 dBm P1dB at 1 GHz typical
Available in 3 mm × 3 mm, 8-lead MSOP and 8-lead LFCSP
<1 μA power consumption
CMOS/LVTTL control logic
Specified at 1.65 V to 2.75 VADG901-EP supports defense and aerospace applications (AQEC standard)
Download ADG901-EP data sheet (pdf)
Military temperature range: −55°C to +125°C
Controlled manufacturing baseline
1 assembly/test site
1 fabrication site
Enhanced product change notification
Qualification data available on request
V62/16613 DSCC Drawing Number

Alternative Descriptions

evaluation board i.c. | Analog Devices
Evaluation Board, Rf Spst Switch | Newark Electronics
EVALUATION BOARD, RF SPST SWITCH | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EVAL-ADG901EBZ?

Additional datasheets, footprints and schematics for EVAL-ADG901EBZ are listed on our Part Details page. You can also find images and similar parts to EVAL-ADG901EBZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EVAL-ADG901EBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADG901EBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EVAL-ADG901EBZ fall under?

The EVAL-ADG901EBZ is listed under SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T.

Can I view similar or alternative parts?

You can view similar parts to EVAL-ADG901EBZ when available in the SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADG901EBZ you can contact the distributor directly for product support, shipping queries etc.

Is the EVAL-ADG901EBZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for EVAL-ADG901EBZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for EVAL-ADG901EBZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EVAL-ADG901EBZ often in real-time on the comparison pages.

What if I can't find stock of EVAL-ADG901EBZ?

You can fill out our help required form which you can use to request a quote for EVAL-ADG901EBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay