Status: | Production |
---|---|
Series: | ADG5462F |
RoHS: | Compliant |
User defined secondary supplies set overvoltage level |
Overvoltage protection up to −55 V and +55 V |
Power-off protection up to −55 V and +55 V |
Overvoltage detection on source pins |
Minimum secondary supply level: 4.5 V single-supply |
Interrupt flag indicates fault status |
Low on resistance: 10 Ω typical |
On-resistance flatness: 0.5 Ω maximum |
4 kV human body model (HBM) ESD rating |
Latch-up immune under any circumstance |
VSS to VDD analog signal range |
±5 V to ±22 V dual supply operation |
8 V to 44 V single-supply operation |
Fully specified at ±15 V, ±20 V, +12 V, and +36 V |
EVALUATION BOARD | Analog Devices |
SWITCH EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a EVAL-ADG5462FEBZ?
Additional datasheets, footprints and schematics for EVAL-ADG5462FEBZ are listed on our Part Details page. You can also find images and similar parts to EVAL-ADG5462FEBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-ADG5462FEBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADG5462FEBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-ADG5462FEBZ fall under?
The EVAL-ADG5462FEBZ is listed under Latch-Up Immune and High ESD Switches and Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to EVAL-ADG5462FEBZ when available in the Latch-Up Immune and High ESD Switches and Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADG5462FEBZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-ADG5462FEBZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-ADG5462FEBZ have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for EVAL-ADG5462FEBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-ADG5462FEBZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-ADG5462FEBZ?
You can fill out our help required form which you can use to request a quote for EVAL-ADG5462FEBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.