Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
-
|
-
|
Buy Now |
Silicon Manufacturer | Analog Devices |
---|---|
Silicon Core Number | ADE7878 |
Kit Application Type | Data Acquisition |
Application Sub Type | Energy Meter |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Board |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Features | External Transducers LED Indicators Logic Outputs |
Kit Features | LED Indicators on Logic Outputs CF1 CF2 CF3 IRQ0 & IRQ1 PC COM Port-based Firmware Updates |
Type | Energy Metering IC |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a EVAL-ADE7878EBZ?
Additional datasheets, footprints and schematics for EVAL-ADE7878EBZ are listed on our Part Details page. You can also find images and similar parts to EVAL-ADE7878EBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-ADE7878EBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADE7878EBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-ADE7878EBZ fall under?
The EVAL-ADE7878EBZ is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to EVAL-ADE7878EBZ when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADE7878EBZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-ADE7878EBZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVAL-ADE7878EBZ have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for EVAL-ADE7878EBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-ADE7878EBZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-ADE7878EBZ?
You can fill out our help required form which you can use to request a quote for EVAL-ADE7878EBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.