Status: | Unknown |
---|---|
Series: | ADAU1452 Series |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Analog Devices |
---|---|
Silicon Core Number | ADAU1452 |
Kit Application Type | Audio |
Application Sub Type | Audio Processor |
Kit Contents | Evaluation Board ADAU1452 |
Product Range | ADAU1452 Series |
SVHC | No SVHC (07-Jul-2017) |
Features | 32Bit 294.912MHz Core SigmaStudio Used for Enhanced Sound Processing |
Where can I find additional details, specifications and documents for a EVAL-ADAU1452MINIZ?
Additional datasheets, footprints and schematics for EVAL-ADAU1452MINIZ are listed on our Part Details page. You can also find images and similar parts to EVAL-ADAU1452MINIZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-ADAU1452MINIZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADAU1452MINIZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-ADAU1452MINIZ fall under?
The EVAL-ADAU1452MINIZ is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Audio / Video Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EVAL-ADAU1452MINIZ when available in the Audio / Video Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADAU1452MINIZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-ADAU1452MINIZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVAL-ADAU1452MINIZ have stock available?
There is no stock from authorised distributors for EVAL-ADAU1452MINIZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-ADAU1452MINIZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-ADAU1452MINIZ?
You can fill out our help required form which you can use to request a quote for EVAL-ADAU1452MINIZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.