Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Analog Devices |
---|---|
Silicon Core Number | AD7623 |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Eval Board AD7623 Software CD |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Features | Analog & Digital Prototyping Area Converter & Evaluation Development (EVAL-CED1Z) Compatibility |
Where can I find additional details, specifications and documents for a EVAL-AD7623EDZ?
Additional datasheets, footprints and schematics for EVAL-AD7623EDZ are listed on our Part Details page. You can also find images and similar parts to EVAL-AD7623EDZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-AD7623EDZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-AD7623EDZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-AD7623EDZ fall under?
The EVAL-AD7623EDZ is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EVAL-AD7623EDZ when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-AD7623EDZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-AD7623EDZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVAL-AD7623EDZ have stock available?
There is no stock from authorised distributors for EVAL-AD7623EDZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-AD7623EDZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-AD7623EDZ?
You can fill out our help required form which you can use to request a quote for EVAL-AD7623EDZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.