EVAL-AD5780SDZ Single-Channel Voltage Output D/A Converters by Analog Devices

Status: Production
Series: AD5780
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD5780 is a true 18-bit, unbuffered voltage output digitalto-analogconverter (DAC) that operates from a bipolar supplyof up to 33 V. The AD5780 accepts a positive reference inputrange of 5 V to VDD − 2.5 V and a negative reference input rangeof VSS + 2.5 V to 0 V. Both reference inputs are buffered on chipand external buffers are not required. The AD5780 offers arelative accuracy specification of ±1 LSB maximum range, andoperation is guaranteed monotonic with a ±1 LSB differentialnonlinearity (DNL) maximum range specification.The part uses a versatile 3-wire serial interface that operates atclock rates of up to 35 MHz and is compatible with standardserial peripheral interface (SPI), QSPI™, MICROWIRE™, andDSP interface standards. The part incorporates a power-onreset circuit that ensures that the DAC output powers up to 0 Vin a known output impedance state and remains in this stateuntil a valid write to the device takes place. The part providesan output clamp feature that places the output in a defined loadstate.Product Highlights True 18-bit accuracy. Wide power supply range of up to ±16.5 V. −40°C to +125°C operating temperature range. Low 8 nV/√Hz noise. Low ±0.018 ppm/°C gain error temperature coefficient.

Where to Buy

Prices starting from US$62.70

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$62.70
5
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$67.71
1
in stock
Buy Now
Logo for element14
element14
from US$68.63
1
in stock
Buy Now
Logo for Farnell
Farnell
from US$64.18
1
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Features

True 18-bit voltage output DAC, ±1 LSB INL
8 nV/√Hz output noise spectral density
0.025 LSB long-term linearity error stability
±0.018 ppm/°C gain error temperature coefficient
2.5 µs output voltage settling time
3.5 nV-sec midscale glitch impulse
Integrated precision reference buffers
Operating temperature range: −40°C to +125°C
4 mm × 5 mm LFCSP package
Wide power supply range of up to ±16.5 V
35 MHz Schmitt triggered digital interface
1.8 V-compatible digital interface

Alternative Descriptions

Evaluation Kit, Dac, 18 Bit | Newark Electronics
EVALUATION KIT, DAC, 18 BIT | element14
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EVAL-AD5780SDZ?

Additional datasheets, footprints and schematics for EVAL-AD5780SDZ are listed on our Part Details page. You can also find images and similar parts to EVAL-AD5780SDZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EVAL-AD5780SDZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-AD5780SDZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EVAL-AD5780SDZ fall under?

The EVAL-AD5780SDZ is listed under Single-Channel Voltage Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to EVAL-AD5780SDZ when available in the Single-Channel Voltage Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-AD5780SDZ you can contact the distributor directly for product support, shipping queries etc.

Is the EVAL-AD5780SDZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for EVAL-AD5780SDZ have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for EVAL-AD5780SDZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EVAL-AD5780SDZ often in real-time on the comparison pages.

What if I can't find stock of EVAL-AD5780SDZ?

You can fill out our help required form which you can use to request a quote for EVAL-AD5780SDZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay