Status: | Unknown |
---|---|
Series: | AD5060 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
-
|
-
|
Buy Now |
Silicon Manufacturer | Analog Devices |
---|---|
Silicon Core Number | - |
Kit Application Type | Data Converter |
Application Sub Type | DAC |
Kit Contents | Evaluation Board AD5060 Software |
Product Range | AD5060 Series |
SVHC | No SVHC (07-Jul-2017) |
Features | Direct Hookup to USB Port of PC PC Software for Control of DAC 3 Power-down Functions |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a EVAL-AD5060EBZ?
Additional datasheets, footprints and schematics for EVAL-AD5060EBZ are listed on our Part Details page. You can also find images and similar parts to EVAL-AD5060EBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-AD5060EBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-AD5060EBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-AD5060EBZ fall under?
The EVAL-AD5060EBZ is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EVAL-AD5060EBZ when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-AD5060EBZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-AD5060EBZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVAL-AD5060EBZ have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for EVAL-AD5060EBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-AD5060EBZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-AD5060EBZ?
You can fill out our help required form which you can use to request a quote for EVAL-AD5060EBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.