EVAL01-HMC1040LP3C Low Noise Amplifiers by Analog Devices

Status: Production
Series: HMC1040LP3CE
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HMC1040LP3CE is a self-biased GaAs MMIC Low Noise Amplifier housed in a leadless 3x3 mm plastic surface mount package. The amplifier operates between 24 and 43.5 GHz, delivering 23 dB of small signal gain, 2.2 dB noise figure, and output IP3 of +22 dBm, while requiring only 70 mA from a +2.5 V supply. The P1dB output power of +12 dBm enables the LNA to function as a LO driver for many of Hittite’s balanced, I/Q and image reject mixers. The HMC1040LP 3CE features I/Os that are DC blocked and internally matched to 50 Ohms, and is ideal for high capacity microwave radios and VSAT

Where to Buy

Prices starting from US$381.34

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$397.22
17
in stock
Buy Now
Logo for element14
element14
from US$404.20
4
in stock
Buy Now
Logo for Farnell
Farnell
from US$391.54
4
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$396.60
3
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$381.34
-
Buy Now

Features

Low Noise Figure: 2.2 dB
High Gain: 23 dB
P1dB Output Power: +12 dBm
Single Supply Voltage: +2.5V @ 70mA
Output IP3: +22 dBm 
50 Ohm matched Input/Output
16 Lead 3x3 mm SMT Package: 16mm²

Alternative Descriptions

Eval PCB Assy | Analog Devices
EVALUATION BOARD, LOW NOISE AMPLIFIER | element14
Evaluation Board, Low Noise Amplifier | Newark Electronics
RF & MW AMPLIFIER EVALUATION BOARD/DESIGNER KIT | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EVAL01-HMC1040LP3C?

Additional datasheets, footprints and schematics for EVAL01-HMC1040LP3C are listed on our Part Details page. You can also find images and similar parts to EVAL01-HMC1040LP3C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EVAL01-HMC1040LP3C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL01-HMC1040LP3C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EVAL01-HMC1040LP3C fall under?

The EVAL01-HMC1040LP3C is listed under Low Noise Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to EVAL01-HMC1040LP3C when available in the Low Noise Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL01-HMC1040LP3C you can contact the distributor directly for product support, shipping queries etc.

Is the EVAL01-HMC1040LP3C RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for EVAL01-HMC1040LP3C have stock available?

Authorised distributors including Analog Devices, element14, Farnell, Newark Electronics and Richardson RFPD have stock available or on a lead time for EVAL01-HMC1040LP3C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EVAL01-HMC1040LP3C often in real-time on the comparison pages.

What if I can't find stock of EVAL01-HMC1040LP3C?

You can fill out our help required form which you can use to request a quote for EVAL01-HMC1040LP3C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay