EVAL-ADM3054EBZ Isolated Controller Area Network (CAN) by Analog Devices

Status: Production
Series: ADM3054
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADM3054 is a 5 kV rms signal isolated controller areanetwork (CAN) physical layer transceiver. The ADM3054complies with the ISO 11898 standard.The device employs Analog Devices, Inc., iCoupler® technologyto combine a 3-channel isolator and a CAN transceiver into asingle package. The logic side of the device is powered with asingle 3.3 V or 5 V supply on VDD1 and the bus side uses a single5 V supply on VDD2 only. Loss of power on the bus side (VDD2)can be detected by an integrated VDD2SENSE signal.The ADM3054 creates an isolated interface between the CANprotocol controller and the physical layer bus. It is capable ofrunning at data rates of up to 1 Mbps.The device has integrated protection on the bus pins, CANHand CANL against shorts to power/ground in 24 V systems.The device has current-limiting and thermal shutdown featuresto protect against output short circuits and situations where thebus might be shorted to ground or power terminals. The part isfully specified over the industrial temperature range and isavailable in a 16-lead, wide-body SOIC package.

Where to Buy

Prices starting from US$56.10

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$86.52
16
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$56.10
1
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$83.07
-
Buy Now

Features

5 kV rms signal isolated CAN transceiver
5 V or 3.3 V operation on VDD1
5 V operation on VDD2
VDD2SENSE to detect loss of power on VDD2
Complies with ISO 11898 standard
High speed data rates of up to 1 Mbps
Short-circuit protection on CANH and CANL against shorts to power/ground in 24 V systems
Unpowered nodes do not disturb the bus
Connect 110 or more nodes on the bus
Thermal shutdown protection
High common-mode transient immunity: >25 kV/μs
Safety and regulatory approvals
UL recognition
5000 V rms for 1 minute per UL 1577
VDE Certificates of Conformity
DIN V VDE V 0884-10 (VDE V 0884-10): 2006-12
VIORM = 846 V peak
Industrial operating temperature range: −40°C to +125°C
Wide-body, 16-lead SOIC package
Qualified for automotive applications

Alternative Descriptions

Evaluation Board | Analog Devices
LINEAR ICS - EVALUATION BOARD | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EVAL-ADM3054EBZ?

Additional datasheets, footprints and schematics for EVAL-ADM3054EBZ are listed on our Part Details page. You can also find images and similar parts to EVAL-ADM3054EBZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EVAL-ADM3054EBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADM3054EBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EVAL-ADM3054EBZ fall under?

The EVAL-ADM3054EBZ is listed under Isolated Controller Area Network (CAN).

Can I view similar or alternative parts?

You can view similar parts to EVAL-ADM3054EBZ when available in the Isolated Controller Area Network (CAN) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADM3054EBZ you can contact the distributor directly for product support, shipping queries etc.

Is the EVAL-ADM3054EBZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for EVAL-ADM3054EBZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop and Richardson RFPD have stock available or on a lead time for EVAL-ADM3054EBZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EVAL-ADM3054EBZ often in real-time on the comparison pages.

What if I can't find stock of EVAL-ADM3054EBZ?

You can fill out our help required form which you can use to request a quote for EVAL-ADM3054EBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay