Status: | Production |
---|---|
Series: | ADE9000 |
RoHS: | Compliant |
Prices starting from US$466.00
7 high performance ADCs |
101 dB SNR |
Wide input voltage range: ±1 V, 707 mV rms FS at gain = 1 |
Differential inputs |
±25 ppm/°C maximum channel drift (including ADC, internal VREF, PGA drift) enabling 10000:1 dynamic input range |
Class 0.2 metrology with standard external components |
Power quality measurements |
Enables implementation of IEC 61000-4-30 Class S |
VRMS ½, IRMS ½ rms voltage refreshed each half cycle |
10 cycle rms/12 cycle rms |
Dip and swell monitors |
Line frequency—one per phase |
Zero crossing, zero-crossing timeout |
Phase angle measurements |
Supports CTs and Rogowski coil (di/dt) sensors |
Multiple range phase/gain compensation for CTs |
Digital integrator for Rogowski coils |
Flexible waveform buffer |
Able to resample waveform to ensure 128 points per line cycle for ease of external harmonic analysis |
Events, such as dip and swell, can trigger waveform storage |
Simplifies data collection for IEC 61000-4-7 harmonic analysis |
Advanced metrology feature set |
Total and fundamental active power, volt amperes reactive (VAR), volt amperes (VA), watthour, VAR hour, and VA hour |
Total and fundamental IRMS, VRMS |
Total harmonic distortion |
Power factor |
Supports active energy standards: IEC 62053-21 and IEC 62053-22; EN50470-3; OIML R46; and ANSI C12.20 |
Supports reactive energy standards: IEC 62053-23, IEC 62053-24 |
High speed communication port: 20 MHz serial port interface (SPI) |
Integrated temperature sensor with 12-bit successive approximation register (SAR) ADC |
±3°C accuracy from −40°C to +85°C |
ADE9000 evaluation board | Analog Devices |
Evaluation Kit, Power Quality Monitoring | Newark Electronics |
EVALUATION KIT, POWER QUALITY MONITORING | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a EVAL-ADE9000EBZ?
Additional datasheets, footprints and schematics for EVAL-ADE9000EBZ are listed on our Part Details page. You can also find images and similar parts to EVAL-ADE9000EBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-ADE9000EBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADE9000EBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-ADE9000EBZ fall under?
The EVAL-ADE9000EBZ is listed under Energy Metering ICs.
Can I view similar or alternative parts?
You can view similar parts to EVAL-ADE9000EBZ when available in the Energy Metering ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADE9000EBZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-ADE9000EBZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-ADE9000EBZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for EVAL-ADE9000EBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-ADE9000EBZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-ADE9000EBZ?
You can fill out our help required form which you can use to request a quote for EVAL-ADE9000EBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.