Status: | Unknown |
---|---|
Series: | ADAU1781 Series |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Analog Devices |
---|---|
Silicon Core Number | ADAU1781 |
Kit Application Type | Audio |
Application Sub Type | Stereo Audio CODEC |
Kit Contents | Eval Board ADAU1781 EVAL-ADUSB2EBZ Communications Adapter USB Cable with Mini-B Plug Software |
Product Range | ADAU1781 Series |
SVHC | No SVHC (07-Jul-2017) |
Features | On-board Microphones Speaker & Connectors for External Microphones DSP is Controlled SigmaStudio |
Where can I find additional details, specifications and documents for a EVAL-ADAU1781Z?
Additional datasheets, footprints and schematics for EVAL-ADAU1781Z are listed on our Part Details page. You can also find images and similar parts to EVAL-ADAU1781Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-ADAU1781Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADAU1781Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-ADAU1781Z fall under?
The EVAL-ADAU1781Z is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Audio / Video Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EVAL-ADAU1781Z when available in the Audio / Video Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADAU1781Z you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-ADAU1781Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVAL-ADAU1781Z have stock available?
There is no stock from authorised distributors for EVAL-ADAU1781Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-ADAU1781Z often in real-time on the comparison pages.
What if I can't find stock of EVAL-ADAU1781Z?
You can fill out our help required form which you can use to request a quote for EVAL-ADAU1781Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.